TE Connectivity Chip Resistor - Surface Mount TL3AR10FTDG

Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL3AR10FTDG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL3AR10FTDG-ND
Chip Resistor - Surface Mount TL3AR10FTDG-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL3A R10 1% 2K RL ( CGS ) - TL3AR10FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R10 1% 2K RL ( CGS )
TL3AR10FTDG
Fixed Resistors; TL3A R10 1% 2K RL ( CGS ) TL3AR10FTDG
Fixed Resistors; TL3A R10 1% 2K RL ( CGS )

Fixed Resistors; TL3A R10 1% 2K RL ( CGS )

Supplier's Site
Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8950 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8950
Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8950
SMD Current Sense Resistors, TL Series, 0.1 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.1 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity - 16R7838 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
16R7838
Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity 16R7838
SMD Current Sense Resistors, TL Series, 0.1 ohm, 1 W, - 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, TL Series, 0.1 ohm, 1 W, - 1%, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TL3AR10FTDG-ND TL3AR10FTDG 95W8950 16R7838
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL3A R10 1% 2K RL ( CGS ) Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity Smd Current Sense Resistors, Tl Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details