Current Sense Resistors - SMD
TE Connectivity TL3AR047F
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
CURRENT SENSE RESISTOR, 0.047 OHM, 1W, 1%; Resistance:0.047ohm;
RES 0.047 OHM 1% 1W 2512
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TL3AR047F | 2945624 | 2945624P | 1641771 | A105818TR-ND | 28M0173 | TL3AR047F |
| Product Name | Current Sense Resistors - SMD | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Current Sense Resistor, 0.047 Ohm, 1W, 1%; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Current Sensing; General Use | Current Sensing | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) |
| Technology / Construction | Metal strip | MetalAlloy; Metal Strip | Metal foil | Metal Foil | MetalFilm | Metal Foil | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 0.0470 ohms | 0.0470 ohms | 0.0470 ohms | 0.0470 ohms |