TE Connectivity Fixed Resistors; TL3A R039 1% 2K RL ( CGS ) TL3AR039FTDG

Description
Fixed Resistors; TL3A R039 1% 2K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TL3A R039 1% 2K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TL3A R039 1% 2K RL ( CGS ) - TL3AR039FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R039 1% 2K RL ( CGS )
TL3AR039FTDG
Fixed Resistors; TL3A R039 1% 2K RL ( CGS ) TL3AR039FTDG
Fixed Resistors; TL3A R039 1% 2K RL ( CGS )

Fixed Resistors; TL3A R039 1% 2K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - 1712-TL3AR039FTDGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TL3AR039FTDGTR-ND
Chip Resistor - Surface Mount 1712-TL3AR039FTDGTR-ND
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TL3AR039FTDGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TL3AR039FTDGCT-ND
Chip Resistor - Surface Mount 1712-TL3AR039FTDGCT-ND
RES 0.039 OHM 1% 1W 2512

RES 0.039 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TL3AR039FTDGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TL3AR039FTDGDKR-ND
Chip Resistor - Surface Mount 1712-TL3AR039FTDGDKR-ND
RES 0.039 OHM 1% 1W 2512

RES 0.039 OHM 1% 1W 2512

Buy Now Datasheet
SMD 0.039ohm 1W Resistor - 52-TL3AR039FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.039ohm 1W Resistor
52-TL3AR039FTDG
SMD 0.039ohm 1W Resistor 52-TL3AR039FTDG
0.039ohm 1W 1% Metal Foil Current Sense Resistor, 2512 SMD Product overview: TL3AR039FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR039FTDG can be used for catalog matching and distributor lookup.

0.039ohm 1W 1% Metal Foil Current Sense Resistor, 2512 SMD Product overview: TL3AR039FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR039FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Current Sense Resistors, Tl Series, 0.039 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8947 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.039 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8947
Smd Current Sense Resistors, Tl Series, 0.039 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8947
SMD Current Sense Resistors, TL Series, 0.039 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.039 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0R039, 1%, 2512; Resistance Cgs Te Connectivity - 16R7828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R039, 1%, 2512; Resistance Cgs Te Connectivity
16R7828
Res, Current Sense, 0R039, 1%, 2512; Resistance Cgs Te Connectivity 16R7828
RES, CURRENT SENSE, 0R039, 1%, 2512; Resistance:0.039ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R039, 1%, 2512; Resistance:0.039ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TL3AR039FTDG 1712-TL3AR039FTDGTR-ND 52-TL3AR039FTDG 95W8947 16R7828
Product Name Fixed Resistors; TL3A R039 1% 2K RL ( CGS ) Chip Resistor - Surface Mount SMD 0.039ohm 1W Resistor Smd Current Sense Resistors, Tl Series, 0.039 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, Current Sense, 0R039, 1%, 2512; Resistance Cgs Te Connectivity
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil THIN FILM Metal Foil
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers