TE Connectivity Chip Resistor - Surface Mount TL3AR027FTDG

Description
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL3AR027FTDG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL3AR027FTDG-ND
Chip Resistor - Surface Mount TL3AR027FTDG-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD TL3A R027 1% 2K RL - TL3AR027FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD TL3A R027 1% 2K RL
TL3AR027FTDG
Current Sense Resistors - SMD TL3A R027 1% 2K RL TL3AR027FTDG
Current Sense Resistors - SMD TL3A R027 1% 2K RL

Current Sense Resistors - SMD TL3A R027 1% 2K RL

Supplier's Site
Smd Current Sense Resistors, Tl Series, 0.027 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8946 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.027 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8946
Smd Current Sense Resistors, Tl Series, 0.027 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8946
SMD Current Sense Resistors, TL Series, 0.027 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.027 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL3AR027FTDG-ND TL3AR027FTDG 95W8946
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD TL3A R027 1% 2K RL Smd Current Sense Resistors, Tl Series, 0.027 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details