Fixed Resistors; TL3A R022 1% ( CGS )
22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
RES 0.022 OHM 1% 1W 2512
CURRENT SENSE RESISTOR, 0.022 OHM, 1W, 1%; Resistance:0.022ohm;
RES 0.022 OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | TL3AR022F | A105816TR-ND | TL3AR022F | 26M4213 | TL3AR022F |
| Product Name | Fixed Resistors; TL3A R022 1% ( CGS ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Current Sense Resistor, 0.022 Ohm, 1W, 1%; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | Current Sensing | |||
| Technology / Construction | Metal Foil | Metal Foil | MetalFilm | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) |