Fixed Resistors; TL3A R005 1% 2K RL ( CGS )
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
0.005 Ohm 1W 1% Surface Mount Current Sense Resistor (2512) Product overview: TL3AR005FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR005FTDG can be used for catalog matching and distributor lookup.
RES, 0R005, 1W, 2512, METAL FOIL; Resistance:0.005ohm;
RES 0.005 OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TL3AR005FTDG | A121535CT-ND | 52-TL3AR005FTDG | 01AH2225 | TL3AR005FTDG |
| Product Name | Fixed Resistors; TL3A R005 1% 2K RL ( CGS ) | Chip Resistor - Surface Mount | SMD 0.005 Ohm 1W Resistor | Res, 0R005, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | ||||
| Technology / Construction | Metal Foil | THIN FILM | Metal Foil | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512 | 2512; 2512 (6432 Metric) |