90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Fixed Resistors; TL2B R09 1% 4K RL ( CGS )
RES 0.09 OHM 1% 1/4W 1206
RES, 0R09, 0.25W, 1206, METAL FOIL; Resistance:0.09ohm; Product Range:TL Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A107345TR-ND | TL2BR09FTE | TL2BR09FTE | 01AH2224 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; TL2B R09 1% 4K RL ( CGS ) | Resistors - Chip Resistor - Surface Mount | Res, 0R09, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206 | |
| Resistance Range | 0.0900 ohms | 0.0900 ohms | 0.0900 ohms |