TE Connectivity Chip Resistor - Surface Mount TL2BR047FTE

Description
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR047FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR047FTE-ND
Chip Resistor - Surface Mount TL2BR047FTE-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL2B R047 1% 4K RL ( CGS ) - TL2BR047FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R047 1% 4K RL ( CGS )
TL2BR047FTE
Fixed Resistors; TL2B R047 1% 4K RL ( CGS ) TL2BR047FTE
Fixed Resistors; TL2B R047 1% 4K RL ( CGS )

Fixed Resistors; TL2B R047 1% 4K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - TL2BR047FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TL2BR047FTE
Chip Resistor - Surface Mount TL2BR047FTE
RES 0.047 OHM 1% 1/4W 1206

RES 0.047 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TL2BR047FTE-ND TL2BR047FTE TL2BR047FTE
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL2B R047 1% 4K RL ( CGS ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206
Resistance Range 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details