TE Connectivity Fixed Resistors; TL2B R015 1% 4K RL ( CGS ) TL2BR015FTE

Description
Fixed Resistors; TL2B R015 1% 4K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TL2B R015 1% 4K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TL2B R015 1% 4K RL ( CGS ) - TL2BR015FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R015 1% 4K RL ( CGS )
TL2BR015FTE
Fixed Resistors; TL2B R015 1% 4K RL ( CGS ) TL2BR015FTE
Fixed Resistors; TL2B R015 1% 4K RL ( CGS )

Fixed Resistors; TL2B R015 1% 4K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - TL2BR015FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR015FTE-ND
Chip Resistor - Surface Mount TL2BR015FTE-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TL2BR015FTE TL2BR015FTE-ND
Product Name Fixed Resistors; TL2B R015 1% 4K RL ( CGS ) Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details