Win Source Part Number: 1094602-TL2BR015F
Category: Resistors>Chip Resistor - Surface Mount
Series: TL, CGS
Features: Current Sense
Package: Bulk
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 15 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): WSL1206R0150FEA; WSL1206R0150FEB; PE1206FRM070R015L; TLR2BDTD15L0F75; WSL1206R0150FTB; PE1206FRM7W0R015L; ERJ-8CWFR015V1625826
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1625826-1,1625826-1-
Base Product Number: TL2BR
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
1206 Metal Foil Current Sense Resistor, 0.25W, 1% Product overview: TL2BR015F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL2BR015F can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD
SMD Current Sense Resistors, TL Series, 0.015 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1094602-TL2BR015F | TL2BR015F-ND | 52-TL2BR015F | TL2BR015F | 26M4202 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.25W Resistor | Current Sense Resistors - SMD | Smd Current Sense Resistors, Tl Series, 0.015 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Metal Foil | Metal Foil | METAL FOIL | ||
| Resistance Range | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |||
| Power Rating | 0.2500 watts | 0.2500 watts |