TE Connectivity Label, Booklet, 25Mm, Pk90; Marker Type Raychem Te Connectivity TKM-50

Description
LABEL, BOOKLET, 25MM, PK90; Marker Type:Write On; Legend:-; Marker Dimensions:50mm x 25mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Self-Laminating Write-On Cable Marker Booklet RoHS Compliant: Yes
Datasheet
Description
LABEL, BOOKLET, 25MM, PK90; Marker Type:Write On; Legend:-; Marker Dimensions:50mm x 25mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Self-Laminating Write-On Cable Marker Booklet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Booklet, 25Mm, Pk90; Marker Type Raychem Te Connectivity - 14J9776 - Newark, An Avnet Company
Chicago, IL, United States
Label, Booklet, 25Mm, Pk90; Marker Type Raychem Te Connectivity
14J9776
Label, Booklet, 25Mm, Pk90; Marker Type Raychem Te Connectivity 14J9776
LABEL, BOOKLET, 25MM, PK90; Marker Type:Write On; Legend:-; Marker Dimensions:50mm x 25mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Self-Laminating Write-On Cable Marker Booklet RoHS Compliant: Yes

LABEL, BOOKLET, 25MM, PK90; Marker Type:Write On; Legend:-; Marker Dimensions:50mm x 25mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Self-Laminating Write-On Cable Marker Booklet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 14J9776
Product Name Label, Booklet, 25Mm, Pk90; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-180 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details