4.7 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Aluminium Power Resistor TJT 500W 4R7 5%
Aluminium Power Resistor TJT 500W 4R7 5%
Aluminium Power Resistor TJT 500W 4R7 5%
RES CHAS MNT 4.7 OHM 5% 500W
RESISTOR, 4R7, 5%, 500W, WIRE LEADED; Resistance:4.7ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A123918-ND | 9027934P | 9027934 | TJT5004R7J | 12AC2605 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 4R7, 5%, 500W, Wire Leaded; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | Power Applications | ||
| Technology / Construction | Wirewound | MetalAlloy; Aluminium | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Aluminium | Aluminium housed | Wire Leads | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms |