Aluminium Power Resistor TJT 500W 2K2 5%
Aluminium Power Resistor TJT 500W 2K2 5%
Aluminium Power Resistor TJT 500W 2K2 5%
2.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor
RESISTOR, 2K2, 5%, 500W, WIRE LEADED; Resistance:2.2kohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 2.2K OHM 5% 500W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 9027988P | 9027988 | A123934-ND | 12AC2599 | TJT5002K2J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 2K2, 5%, 500W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Category / Application | Power Applications | Power Applications | General Use | ||
| Mounting / Packaging | Aluminium | Aluminium housed | Rect. Case | Wire Leads | |
| Resistance Range | 2200 ohms | 2200 ohms | |||
| Temperature Coefficient | 260 ±ppm/°C | 260 ±ppm/°C | 260 ±ppm/°C | 260 ±ppm/°C | |
| Power Rating | 500 watts | 500 watts | 500 watts | 500 watts |