TE Connectivity Chassis Mount Resistors TJT5001K0J

Description
1 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123932-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123932-ND
Chassis Mount Resistors A123932-ND
1 kOhms ±5% 500W Wirewound Chassis Mount Resistor

1 kOhms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 1K, 5%, 500W, Wire Leaded; Resistance Te Connectivity - 12AC2593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 5%, 500W, Wire Leaded; Resistance Te Connectivity
12AC2593
Resistor, 1K, 5%, 500W, Wire Leaded; Resistance Te Connectivity 12AC2593
RESISTOR, 1K, 5%, 500W, WIRE LEADED; Resistance:1kohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, 1K, 5%, 500W, WIRE LEADED; Resistance:1kohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TJT5001K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT5001K0J
Chassis Mount Resistors TJT5001K0J
RES CHAS MNT 1K OHM 5% 500W

RES CHAS MNT 1K OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123932-ND 12AC2593 TJT5001K0J
Product Name Chassis Mount Resistors Resistor, 1K, 5%, 500W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details