TE Connectivity Chassis Mount Resistors TJT3001R5J

Description
Aluminium Power Resistor TJT 300W 1R5 5%
Request a Quote Datasheet
Description
Aluminium Power Resistor TJT 300W 1R5 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 9027859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027859
Chassis Mount Resistors 9027859
Aluminium Power Resistor TJT 300W 1R5 5%

Aluminium Power Resistor TJT 300W 1R5 5%

Supplier's Site
Chassis Mount Resistors - 9027859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027859P
Chassis Mount Resistors 9027859P
Aluminium Power Resistor TJT 300W 1R5 5%

Aluminium Power Resistor TJT 300W 1R5 5%

Supplier's Site
Chassis Mount Resistors - 1646896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646896
Chassis Mount Resistors 1646896
Aluminium Power Resistor TJT 300W 1R5 5%

Aluminium Power Resistor TJT 300W 1R5 5%

Supplier's Site
Chassis Mount Resistors - A123898-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123898-ND
Chassis Mount Resistors A123898-ND
1.5 Ohms ±5% 300W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT3001R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT3001R5J
Chassis Mount Resistors TJT3001R5J
RES CHAS MNT 1.5 OHM 5% 300W

RES CHAS MNT 1.5 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 1R5, 5%, 300W, Wire Leaded; Resistance Te Connectivity - 12AC2585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R5, 5%, 300W, Wire Leaded; Resistance Te Connectivity
12AC2585
Resistor, 1R5, 5%, 300W, Wire Leaded; Resistance Te Connectivity 12AC2585
RESISTOR, 1R5, 5%, 300W, WIRE LEADED; Resistance:1.5ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

RESISTOR, 1R5, 5%, 300W, WIRE LEADED; Resistance:1.5ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 9027859 9027859P A123898-ND TJT3001R5J 12AC2585
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 1R5, 5%, 300W, Wire Leaded; Resistance Te Connectivity
Category / Application Power Applications Power Applications General Use
Technology / Construction MetalAlloy; Aluminium Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Rect. Case Wire Leads
Temperature Coefficient 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details