Win Source Part Number: 1338189-TJT25068RJ
Category: Resistors - Chassis Mount Resistors
Series: TJT
Package: Bulk
Size / Dimension: 7.087" L x 3.150" W (180.00mm x 80.00mm)
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 10
Tolerance: ±5%
Temperature Coefficient: ±260ppm/°C
Lead Style: Wire Leads
Power (Watts): 250W
Mounting Feature: Screw Holes
Composition: Wirewound
Resistance: 68 Ohms
Coating, Housing Type: Aluminum
Package / Case: Rectangular Case
Temperature Range - Operating: -25°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Base Product Number: TJT250
68 Ohms ±5% 250W Wirewound Chassis Mount Resistor
RES CHAS MNT 68 OHM 5% 250W
RESISTOR, 68R, 5%, 250W, WIRE LEADED; Resistance:68ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1338189-TJT25068RJ | A123889-ND | TJT25068RJ | 91Y1620 |
| Product Name | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 68R, 5%, 250W, Wire Leaded; Resistance Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 260 ±ppm/°C | 260 ±ppm/°C | 260 ±ppm/°C | |
| Power Rating | 250 watts | 250 watts | 250 watts | 250 watts |