TE Connectivity Chassis Mount Resistors TJT25010RJ

Description
10 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123884-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123884-ND
Chassis Mount Resistors A123884-ND
10 Ohms ±5% 250W Wirewound Chassis Mount Resistor

10 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT25010RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT25010RJ
Chassis Mount Resistors TJT25010RJ
RES CHAS MNT 10 OHM 5% 250W

RES CHAS MNT 10 OHM 5% 250W

Supplier's Site Datasheet
Resistor, 10R, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 91Y1609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
91Y1609
Resistor, 10R, 5%, 250W, Wire Leaded; Resistance Te Connectivity 91Y1609
RESISTOR, 10R, 5%, 250W, WIRE LEADED; Resistance:10ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 10R, 5%, 250W, WIRE LEADED; Resistance:10ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A123884-ND TJT25010RJ 91Y1609
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 10R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details