TE Connectivity Chassis Mount Resistors TJT250100RJ

Description
Aluminium Power Resistor 250W 100R 5%
Request a Quote Datasheet
Description
Aluminium Power Resistor 250W 100R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 9027821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027821
Chassis Mount Resistors 9027821
Aluminium Power Resistor 250W 100R 5%

Aluminium Power Resistor 250W 100R 5%

Supplier's Site
Chassis Mount Resistors - 9027821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027821P
Chassis Mount Resistors 9027821P
Aluminium Power Resistor 250W 100R 5%

Aluminium Power Resistor 250W 100R 5%

Supplier's Site
Chassis Mount Resistors - 1646871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646871
Chassis Mount Resistors 1646871
Aluminium Power Resistor 250W 100R 5%

Aluminium Power Resistor 250W 100R 5%

Supplier's Site
Chassis Mount Resistors - A123890-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123890-ND
Chassis Mount Resistors A123890-ND
100 Ohms ±5% 250W Wirewound Chassis Mount Resistor

100 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-TJT250100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-TJT250100RJ-ND
Chassis Mount Resistors 1111-TJT250100RJ-ND
WIREWOUND RES.-CHASSIS MOUNT TJT

WIREWOUND RES.-CHASSIS MOUNT TJT

Buy Now Datasheet
Chassis Mount Resistors - TJT250100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT250100RJ
Chassis Mount Resistors TJT250100RJ
RES CHAS MNT 100 OHM 5% 250W

RES CHAS MNT 100 OHM 5% 250W

Supplier's Site Datasheet
Resistor, 100R, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 12AC2580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
12AC2580
Resistor, 100R, 5%, 250W, Wire Leaded; Resistance Te Connectivity 12AC2580
RESISTOR, 100R, 5%, 250W, WIRE LEADED; Resistance:100ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 100R, 5%, 250W, WIRE LEADED; Resistance:100ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 9027821 9027821P A123890-ND 1111-TJT250100RJ-ND TJT250100RJ 12AC2580
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 100R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
Category / Application Power Applications Power Applications General Use General Use
Technology / Construction MetalAlloy; Aluminium Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Rect. Case Rect. Case Wire Leads
Temperature Coefficient 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers