TE Connectivity Resistor, 68R, 5%, 150W, Wire Leaded; Resistance Te Connectivity TJT15068RJ

Description
RESISTOR, 68R, 5%, 150W, WIRE LEADED; Resistance:68ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68R, 5%, 150W, WIRE LEADED; Resistance:68ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68R, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2578
Resistor, 68R, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2578
RESISTOR, 68R, 5%, 150W, WIRE LEADED; Resistance:68ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 68R, 5%, 150W, WIRE LEADED; Resistance:68ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT15068RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT15068RJ
Chassis Mount Resistors TJT15068RJ
RES CHAS MNT 68 OHM 5% 150W

RES CHAS MNT 68 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 12AC2578 TJT15068RJ
Product Name Resistor, 68R, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details