47 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Aluminium Power Resistor TJT 150W 47R 5%
Aluminium Power Resistor TJT 150W 47R 5%
Aluminium Power Resistor TJT 150W 47R 5%
RESISTOR, 47R, 5%, 150W, WIRE LEADED; Resistance:47ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 150W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A123870-ND | 9027758 | 9027758P | 12AC2575 | TJT15047RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 47R, 5%, 150W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | Power Applications | ||
| Technology / Construction | Wirewound | MetalAlloy; Aluminium | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Aluminium housed | Aluminium | Wire Leads | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |