470 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 150W
RESISTOR, 470R, 5%, 150W, WIRE LEADED; Resistance:470ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A123876-ND | TJT150470RJ | 12AC2576 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 470R, 5%, 150W, Wire Leaded; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Rect. Case | Wire Leads | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |