TE Connectivity Chassis Mount Resistors TJT15033RJ

Description
33 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123869-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123869-ND
Chassis Mount Resistors A123869-ND
33 Ohms ±5% 150W Wirewound Chassis Mount Resistor

33 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 33R, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2572
Resistor, 33R, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2572
RESISTOR, 33R, 5%, 150W, WIRE LEADED; Resistance:33ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 33R, 5%, 150W, WIRE LEADED; Resistance:33ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT15033RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT15033RJ
Chassis Mount Resistors TJT15033RJ
RES CHAS MNT 33 OHM 5% 150W

RES CHAS MNT 33 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123869-ND 12AC2572 TJT15033RJ
Product Name Chassis Mount Resistors Resistor, 33R, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details