1 kOhms ±5% 150W Wirewound Chassis Mount Resistor
RESISTOR, 1K, 5%, 150W, WIRE LEADED; Resistance:1kohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
RES CHAS MNT 1K OHM 5% 150W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A123878-ND | 12AC2561 | TJT1501K0J |
| Product Name | Chassis Mount Resistors | Resistor, 1K, 5%, 150W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |