TE Connectivity Chassis Mount Resistors TJT150100RJ

Description
100 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123872-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123872-ND
Chassis Mount Resistors A123872-ND
100 Ohms ±5% 150W Wirewound Chassis Mount Resistor

100 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 100R, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100R, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2565
Resistor, 100R, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2565
RESISTOR, 100R, 5%, 150W, WIRE LEADED; Resistance:100ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 100R, 5%, 150W, WIRE LEADED; Resistance:100ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT150100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT150100RJ
Chassis Mount Resistors TJT150100RJ
RES CHAS MNT 100 OHM 5% 150W

RES CHAS MNT 100 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123872-ND 12AC2565 TJT150100RJ
Product Name Chassis Mount Resistors Resistor, 100R, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details