TE Connectivity Junction Systems TJ11E-06-04

Description
MODULE ASSY
Request a Quote
Description
MODULE ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Systems - TJ11E-06-04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Junction Systems
TJ11E-06-04
Junction Systems TJ11E-06-04
MODULE ASSY

MODULE ASSY

Buy Now
Junction Systems - TJ11E-06-04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Junction Systems
TJ11E-06-04
Junction Systems TJ11E-06-04
MODULE ASSY

MODULE ASSY

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number TJ11E-06-04
Product Name Junction Systems
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details