TE Connectivity
Junction Systems
TJ11E-02-01
-
Powell Electronics, Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
TJ11E-02-01 |
|
Product Name
|
Junction Systems |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
0.4720 inch (11.99 mm)
Width
1.38 inch (35 mm)
Depth
2.95 inch (75 mm)
View Details
Length
3.94 inch (100 mm)
Width
12.76 inch (324 mm)
Depth
6.46 inch (164 mm)
View Details
2 suppliers