RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 6.8ohm, CHASSIS MOUNT Product overview: THS756R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, 6.8ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS756R8J can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS75 6R8 5%
6.8 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RES CHAS MNT 6.8 OHM 5% 75W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS756R8J | THS756R8J | A138943-ND | THS756R8J |
| Product Name | 40W 6.8ohm Resistor | Wirewound Resistors - Chassis Mount THS75 6R8 5% | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 1400 volts | |||
| Operating AC Voltage | 1400 volts |