Fixed Resistors; THS75 680R 5% ( CGS )
680 Ohms ±5% 75W Wirewound Chassis Mount Resistor
RES CHAS MNT 680 OHM 5% 75W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | THS75680RJ | A138942-ND | THS75680RJ |
| Product Name | Fixed Resistors; THS75 680R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs |