100 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount THS75 100R 5%
RESISTOR, WIRE WOUND Product overview: THS75100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS75100RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 100 OHM 5% 75W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138937-ND | THS75100RJ | 54-THS75100RJ | THS75100RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount THS75 100R 5% | Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |