50W Wirewound Resistor, 0.33 Ohm, 5% Tol, Chassis Mount Product overview: THS50R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.33 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R33J can be used for catalog matching and distributor lookup.
330 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Fixed Resistors; THS50 R33 5% ( CGS )
RESISTOR, WIREWOUND, 0.33 OHM, 50W, 5%; Resistance:0.33ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 0.33 OHM 5% 50W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS50R33J | A132084-ND | THS50R33J | 17R5599 | THS50R33J |
| Product Name | 50W 0.33 Ohm Resistor | Chassis Mount Resistors | Fixed Resistors; THS50 R33 5% ( CGS ) | Resistor, Wirewound, 0.33 Ohm, 50W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 1250 volts | 1250 volts | |||
| Operating AC Voltage | 1250 volts | 1250 volts |