TE Connectivity Chassis Mount Resistors THS50R05J

Description
50 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132080-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132080-ND
Chassis Mount Resistors A132080-ND
50 mOhms ±5% 50W Wirewound Chassis Mount Resistor

50 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTORS AL CLAD 50W R05 5%RESISTORS AL CLAD 50W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS50R05J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W R05 5%RESISTORS AL CLAD 50W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS50R05J
RESISTORS AL CLAD 50W R05 5%RESISTORS AL CLAD 50W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS50R05J
RESISTORS AL CLAD 50W R05 5%RESISTORS AL CLAD 50W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W R05 5%RESISTORS AL CLAD 50W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547405
Chassis Mount Resistors 7547405
TE Connectivity THS50R05J

TE Connectivity THS50R05J

Supplier's Site
Chassis Mount Resistors - 7547405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547405P
Chassis Mount Resistors 7547405P
TE Connectivity THS50R05J

TE Connectivity THS50R05J

Supplier's Site
Chassis Mount Resistors - 1615113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615113
Chassis Mount Resistors 1615113
TE Connectivity THS50R05J

TE Connectivity THS50R05J

Supplier's Site
50W 0.05 Ohm 1.25kV Resistor - 54-THS50R05J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 0.05 Ohm 1.25kV Resistor
54-THS50R05J
50W 0.05 Ohm 1.25kV Resistor 54-THS50R05J
50W 0.05 Ohm Wirewound Resistor, 5% Tolerance, 1.25kV, Chassis Mount Product overview: THS50R05J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.05 Ohm, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.05 Ohm, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R05J can be used for catalog matching and distributor lookup.

50W 0.05 Ohm Wirewound Resistor, 5% Tolerance, 1.25kV, Chassis Mount Product overview: THS50R05J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.05 Ohm, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.05 Ohm, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R05J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 0.05 Ohm, 50W, 5%; Resistance Cgs Te Connectivity - 17R5595 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.05 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
17R5595
Wirewound Resistor, 0.05 Ohm, 50W, 5%; Resistance Cgs Te Connectivity 17R5595
WIREWOUND RESISTOR, 0.05 OHM, 50W, 5%; Resistance:0.05ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.05 OHM, 50W, 5%; Resistance:0.05ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 0.05 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M4065 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 0.05 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M4065
Through Hole Wirewound Resistor, Ths Series, 0.05 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M4065
Through Hole Wirewound Resistor, THS Series, 0.05 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 0.05 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS50R05J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS50R05J
Chassis Mount Resistors THS50R05J
RES CHAS MNT 0.05 OHM 5% 50W

RES CHAS MNT 0.05 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A132080-ND THS50R05J 7547405 7547405P 54-THS50R05J 17R5595 26M4065 THS50R05J
Product Name Chassis Mount Resistors RESISTORS AL CLAD 50W R05 5%RESISTORS AL CLAD 50W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors 50W 0.05 Ohm 1.25kV Resistor Wirewound Resistor, 0.05 Ohm, 50W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 0.05 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium ThroughHole; Axial Leads Solder Lugs
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers