TE Connectivity 50W 0.02 Ohm Resistor THS50R02J

Description
50W Wirewound Resistor, 0.02 Ohm, 5% Tol, Chassis Mount Product overview: THS50R02J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.02 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R02J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50W Wirewound Resistor, 0.02 Ohm, 5% Tol, Chassis Mount Product overview: THS50R02J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.02 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R02J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W 0.02 Ohm Resistor - 54-THS50R02J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 0.02 Ohm Resistor
54-THS50R02J
50W 0.02 Ohm Resistor 54-THS50R02J
50W Wirewound Resistor, 0.02 Ohm, 5% Tol, Chassis Mount Product overview: THS50R02J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.02 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R02J can be used for catalog matching and distributor lookup.

50W Wirewound Resistor, 0.02 Ohm, 5% Tol, Chassis Mount Product overview: THS50R02J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 0.02 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50R02J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132079-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132079-ND
Chassis Mount Resistors A132079-ND
20 mOhms ±5% 50W Wirewound Chassis Mount Resistor

20 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547395
Chassis Mount Resistors 7547395
Resistor aluminium CLAD 50W R02 5%

Resistor aluminium CLAD 50W R02 5%

Supplier's Site
Fixed Resistors; THS50 R02 5% ( CGS ) - THS50R02J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS50 R02 5% ( CGS )
THS50R02J
Fixed Resistors; THS50 R02 5% ( CGS ) THS50R02J
Fixed Resistors; THS50 R02 5% ( CGS )

Fixed Resistors; THS50 R02 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - THS50R02J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS50R02J
Chassis Mount Resistors THS50R02J
RES CHAS MNT 0.02 OHM 5% 50W

RES CHAS MNT 0.02 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 0R02, 50W, Solder; Resistance Cgs Te Connectivity - 17R5594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R02, 50W, Solder; Resistance Cgs Te Connectivity
17R5594
Res, Wirewound, 0R02, 50W, Solder; Resistance Cgs Te Connectivity 17R5594
RES, WIREWOUND, 0R02, 50W, SOLDER; Resistance:0.02ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 0R02, 50W, SOLDER; Resistance:0.02ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS50R02J A132079-ND 7547395 THS50R02J THS50R02J 17R5594
Product Name 50W 0.02 Ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; THS50 R02 5% ( CGS ) Chassis Mount Resistors Res, Wirewound, 0R02, 50W, Solder; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1250 volts 1250 volts
Operating AC Voltage 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details