RESISTORS AL CLAD 50W 50R 5%RESISTORS AL CLAD 50W 50R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
50W 50R Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS5050RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5050RJ can be used for catalog matching and distributor lookup.
TE Connectivity THS5050RJ
50 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 50R, 50W, SOLDER; Resistance:50ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 50 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
RES CHAS MNT 50 OHM 5% 50W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS5050RJ | 54-THS5050RJ | 7547341 | 7547341P | A132065-ND | 18R0445 | 26M4114 | THS5050RJ |
| Product Name | RESISTORS AL CLAD 50W 50R 5%RESISTORS AL CLAD 50W 50R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 50W 1.25kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 50R, 50W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 50 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | |||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | |||
| Operating DC Voltage | 1250 volts | 1250 volts |