47 kOhms ±5% 50W Wirewound Chassis Mount Resistor
50W 47kR 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS5047KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5047KJ can be used for catalog matching and distributor lookup.
Fixed Resistors; THS50 47K 5% ( CGS )
Resistor aluminium CLAD 50W 47K 5%
Resistor aluminium CLAD 50W 47K 5%
RES CHAS MNT 47K OHM 5% 50W
RESISTOR WIREWOUND, 47KOHM, 50W, 5%; Resistance:47kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132060-ND | 54-THS5047KJ | THS5047KJ | 7547329P | 1644405 | THS5047KJ | 19R4870 |
| Product Name | Chassis Mount Resistors | 50W 1.25kV Resistor | Fixed Resistors; THS50 47K 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 47Kohm, 50W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |