TE Connectivity Fixed Resistors; THS50 33K 5% ( CGS ) THS5033KJ

Description
Fixed Resistors; THS50 33K 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS50 33K 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS50 33K 5% ( CGS ) - THS5033KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS50 33K 5% ( CGS )
THS5033KJ
Fixed Resistors; THS50 33K 5% ( CGS ) THS5033KJ
Fixed Resistors; THS50 33K 5% ( CGS )

Fixed Resistors; THS50 33K 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - A132052-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132052-ND
Chassis Mount Resistors A132052-ND
33 kOhms ±5% 50W Wirewound Chassis Mount Resistor

33 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1063497-THS5033KJ
Resistors - Chassis Mount Resistors 1063497-THS5033KJ
Win Source Part Number: 1063497-THS5033KJ Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 33 kOhms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) Alternative Parts (Cross-Reference): 1754115; HSA5033KJ; HSA2533KJ; HSA2530KJ; RH01030K00FC026-1879 071-1; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 6-1879071-1,A132052, THS5033KJ-ND,6-18790 71-1-ND Base Product Number: THS50

Win Source Part Number: 1063497-THS5033KJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 33 kOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): 1754115; HSA5033KJ; HSA2533KJ; HSA2530KJ; RH01030K00FC026-1879071-1;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 6-1879071-1,A132052,THS5033KJ-ND,6-1879071-1-ND
Base Product Number: THS50

Buy Now Datasheet
50W 1.25kV Resistor - 54-THS5033KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1.25kV Resistor
54-THS5033KJ
50W 1.25kV Resistor 54-THS5033KJ
50W 33kR 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS5033KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5033KJ can be used for catalog matching and distributor lookup.

50W 33kR 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS5033KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5033KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity - 19R4869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity
19R4869
Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity 19R4869
RES, WIREWOUND, 33K, 50W, SOLDER; Resistance:33kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 33K, 50W, SOLDER; Resistance:33kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 33 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M4100 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 33 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
26M4100
Through Hole Wirewound Resistor, Ths Series, 33 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 26M4100
Through Hole Wirewound Resistor, THS Series, 33 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 33 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS5033KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS5033KJ
Chassis Mount Resistors THS5033KJ
RES CHAS MNT 33K OHM 5% 50W

RES CHAS MNT 33K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS5033KJ A132052-ND 1063497-THS5033KJ 54-THS5033KJ 19R4869 26M4100 THS5033KJ
Product Name Fixed Resistors; THS50 33K 5% ( CGS ) Chassis Mount Resistors Resistors - Chassis Mount Resistors 50W 1.25kV Resistor Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 33 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals ThroughHole Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details