TE Connectivity RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS502R7J

Description
RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS502R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS502R7J
RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS502R7J
RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - A106187-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106187-ND
Chassis Mount Resistors A106187-ND
2.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547297P
Chassis Mount Resistors 7547297P
Resistor aluminium CLAD 50W 2R7 5%

Resistor aluminium CLAD 50W 2R7 5%

Supplier's Site
Chassis Mount Resistors - 1644396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644396
Chassis Mount Resistors 1644396
Resistor aluminium CLAD 50W 2R7 5%

Resistor aluminium CLAD 50W 2R7 5%

Supplier's Site
50W Resistor - 54-THS502R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W Resistor
54-THS502R7J
50W Resistor 54-THS502R7J
50W 2.7R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS502R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS502R7J can be used for catalog matching and distributor lookup.

50W 2.7R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS502R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS502R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 2R7, 50W, Solder; Resistance Cgs Te Connectivity - 16R9890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R7, 50W, Solder; Resistance Cgs Te Connectivity
16R9890
Res, Wirewound, 2R7, 50W, Solder; Resistance Cgs Te Connectivity 16R9890
RES, WIREWOUND, 2R7, 50W, SOLDER; Resistance:2.7ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 2R7, 50W, SOLDER; Resistance:2.7ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 2.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M4091 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 2.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
26M4091
Through Hole Wirewound Resistor, Ths Series, 2.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 26M4091
Through Hole Wirewound Resistor, THS Series, 2.7 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 2.7 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS502R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS502R7J
Chassis Mount Resistors THS502R7J
RES CHAS MNT 2.7 OHM 5% 50W

RES CHAS MNT 2.7 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS502R7J A106187-ND 7547297P 1644396 54-THS502R7J 16R9890 26M4091 THS502R7J
Product Name RESISTORS AL CLAD 50W 2R7 5%RESISTORS AL CLAD 50W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 50W Resistor Res, Wirewound, 2R7, 50W, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 2.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers