Resistor aluminium CLAD 50W 2R2 5%
RESISTORS AL CLAD 50W 2R2 5%RESISTORS AL CLAD 50W 2R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
2.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 2.2 OHM, 50W, 5%; Resistance:2.2ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 2.2 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 2.2 OHM 5% 50W
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547288 | THS502R2J | A132050-ND | 16R9889 | 26M4090 | THS502R2J |
| Product Name | Chassis Mount Resistors | RESISTORS AL CLAD 50W 2R2 5%RESISTORS AL CLAD 50W 2R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Wirewound Resistor, 2.2 Ohm, 50W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 2.2 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Aluminium housed | Axial, Box | ThroughHole; Axial Leads | Solder Lugs | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |