2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
50W 2 Ohm Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS502R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 2 Ohm, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 2 Ohm, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS502R0J can be used for catalog matching and distributor lookup.
TE Connectivity THS502R0J
RESISTORS AL CLAD 50W 2R0 5%RESISTORS AL CLAD 50W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES, WIREWOUND, 2R, 5%, 1.25KV, AXIAL; Resistance:2ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 2 OHM 5% 50W
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132049-ND | 54-THS502R0J | 7547284P | 7547284 | THS502R0J | 16R9888 | THS502R0J |
| Product Name | Chassis Mount Resistors | 50W 2 Ohm 1.25kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 50W 2R0 5%RESISTORS AL CLAD 50W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Res, Wirewound, 2R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | |||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | 2 ohms | 2 ohms |