TE Connectivity THS5027RJ
50W 27R Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: THS5027RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5027RJ can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 50W 27R 5%RESISTORS AL CLAD 50W 27R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
27 Ohms ±5% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 27 OHM, 50W, ±5%; Resistance:27ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 27 OHM 5% 50W
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547272P | 7547272 | 54-THS5027RJ | THS5027RJ | A105541-ND | 18R0441 | THS5027RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | 50W 1.25kV Resistor | RESISTORS AL CLAD 50W 27R 5%RESISTORS AL CLAD 50W 27R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Wirewound Resistor, 27 Ohm, 50W, ±5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | |||
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms | 27 ohms | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |