TE Connectivity THS50220RJ
TE Connectivity THS50220RJ
TE Connectivity THS50220RJ
220 Ohms ±5% 50W Wirewound Chassis Mount Resistor
220R 50W Wirewound Resistor, 5% Tol, Chassis Mount, 1.25kV Product overview: THS50220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS50220RJ can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 50W 220R 5%RESISTORS AL CLAD 50W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
WIREWOUND RESISTOR, 220 OHM, 50W, 5%; Resistance:220ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
Through Hole Wirewound Resistor, THS Series, 220 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 220 OHM 5% 50W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547262 | 7547262P | A132044-ND | 54-THS50220RJ | THS50220RJ | 18R4358 | 26M4094 | THS50220RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 50W 1.25kV Resistor | RESISTORS AL CLAD 50W 220R 5%RESISTORS AL CLAD 50W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... | Wirewound Resistor, 220 Ohm, 50W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 220 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | ThroughHole; Axial Leads | Solder Lugs | |||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms |