TE Connectivity Chassis Mount Resistors THS501R0J

Description
1 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106186-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106186-ND
Chassis Mount Resistors A106186-ND
1 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS50 1R0 5% ( CGS ) - THS501R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS50 1R0 5% ( CGS )
THS501R0J
Fixed Resistors; THS50 1R0 5% ( CGS ) THS501R0J
Fixed Resistors; THS50 1R0 5% ( CGS )

Fixed Resistors; THS50 1R0 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547253
Chassis Mount Resistors 7547253
TE Connectivity THS501R0J

TE Connectivity THS501R0J

Supplier's Site
Chassis Mount Resistors - 7547253P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547253P
Chassis Mount Resistors 7547253P
TE Connectivity THS501R0J

TE Connectivity THS501R0J

Supplier's Site
Chassis Mount Resistors - 1644385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644385
Chassis Mount Resistors 1644385
TE Connectivity THS501R0J

TE Connectivity THS501R0J

Supplier's Site
50W 1 Ohm Resistor - 48-THS501R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1 Ohm Resistor
48-THS501R0J
50W 1 Ohm Resistor 48-THS501R0J
50W 1 Ohm Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS501R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-THS501R0J can be used for catalog matching and distributor lookup.

50W 1 Ohm Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS501R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-THS501R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS501R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS501R0J
Chassis Mount Resistors THS501R0J
RES CHAS MNT 1 OHM 5% 50W

RES CHAS MNT 1 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 1R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity - 16R9884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity
16R9884
Res, Wirewound, 1R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity 16R9884
RES, WIREWOUND, 1R, 5%, 1.25KV, AXIAL; Resistance:1ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 1.25KV, AXIAL; Resistance:1ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M4075 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
26M4075
Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 26M4075
Through Hole Wirewound Resistor, THS Series, 1 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 1 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A106186-ND THS501R0J 7547253 7547253P 48-THS501R0J THS501R0J 16R9884 26M4075
Product Name Chassis Mount Resistors Fixed Resistors; THS50 1R0 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors 50W 1 Ohm Resistor Chassis Mount Resistors Res, Wirewound, 1R, 5%, 1.25Kv, Axial; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs ThroughHole
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details