Wirewound Resistors - Chassis Mount THS50 1K3 5%
1.3 kOhms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.3K OHM 5% 50W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | THS501K3J | A137113-ND | THS501K3J |
| Product Name | Wirewound Resistors - Chassis Mount THS50 1K3 5% | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |