Win Source Part Number: 1099286-THS5012RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 12 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): HSA5012RJ; THS2512RJ; HSA1012RJ; HSA2512RJ; THS1512RJ; THS1012RJ; 1625984-8; 25J12RE; HS2512RJ; HS1012RJ2-1879071-6;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 2-1879071-6-ND,2-187
Base Product Number: THS50
12 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Wirewound Resistor 12R 5% 50W 1.25kV Chassis Mount Product overview: THS5012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5012RJ can be used for catalog matching and distributor lookup.
TE Connectivity THS5012RJ
RESISTORS AL CLAD 50W 12R 5%RESISTORS AL CLAD 50W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 12 OHM 5% 50W
Through Hole Wirewound Resistor, THS Series, 12 ohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1099286-THS5012RJ | A132034-ND | 54-THS5012RJ | 7547222 | 7547222P | THS5012RJ | THS5012RJ | 26M4082 |
| Product Name | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | 50W 1.25kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 50W 12R 5%RESISTORS AL CLAD 50W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Through Hole Wirewound Resistor, Ths Series, 12 Ohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Tab Terminals | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | ThroughHole; Axial Leads | ||
| Resistance Range | 12 ohms | 12 ohms | 12 ohms | 12 ohms | 12 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |