TE Connectivity Chassis Mount Resistors THS25R33J

Description
330 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138936-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138936-ND
Chassis Mount Resistors A138936-ND
330 mOhms ±5% 25W Wirewound Chassis Mount Resistor

330 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 0.33 Ohm Resistor - 54-THS25R33J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 0.33 Ohm Resistor
54-THS25R33J
25W 0.33 Ohm Resistor 54-THS25R33J
25W Wirewound Resistor, 0.33 Ohm, 5% Tolerance, Chassis Mount Product overview: THS25R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.33 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R33J can be used for catalog matching and distributor lookup.

25W Wirewound Resistor, 0.33 Ohm, 5% Tolerance, Chassis Mount Product overview: THS25R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.33 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R33J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1099285-THS25R33J
Resistors - Chassis Mount Resistors 1099285-THS25R33J
Win Source Part Number: 1099285-THS25R33J Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 0.591" (15.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 330 mOhms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm) Alternative Parts (Cross-Reference): 1754109; HSA25R33J; 5-1625966-6; HSA5R33J; THS10R33J; HSA50R33J; THS50R33J1879075-7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: THS25R33J-ND,1879075 -7,1879075-7-ND,A138 936 Base Product Number: THS25

Win Source Part Number: 1099285-THS25R33J
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 330 mOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm)
Alternative Parts (Cross-Reference): 1754109; HSA25R33J; 5-1625966-6; HSA5R33J; THS10R33J; HSA50R33J; THS50R33J1879075-7;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: THS25R33J-ND,1879075-7,1879075-7-ND,A138936
Base Product Number: THS25

Buy Now Datasheet
Fixed Resistors; THS25 R33 5% ( CGS ) - THS25R33J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 R33 5% ( CGS )
THS25R33J
Fixed Resistors; THS25 R33 5% ( CGS ) THS25R33J
Fixed Resistors; THS25 R33 5% ( CGS )

Fixed Resistors; THS25 R33 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - THS25R33J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25R33J
Chassis Mount Resistors THS25R33J
RES CHAS MNT 0.33 OHM 5% 25W

RES CHAS MNT 0.33 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A138936-ND 54-THS25R33J 1099285-THS25R33J THS25R33J THS25R33J
Product Name Chassis Mount Resistors 25W 0.33 Ohm Resistor Resistors - Chassis Mount Resistors Fixed Resistors; THS25 R33 5% ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details