25W 82R Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS2582RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2582RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS25 82R 5%
Win Source Part Number: 962735-THS2582RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 82 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm)
Alternative Parts (Cross-Reference): 1311273; THS1582RJ; THS2575RJ; HSA5082RJ; HSA2582RJ; PWR221T-30-75R0J; RTO020F82R00JTE3; PWR163S-25-75R0J3-18
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: A132019,THS2582RJ-ND
Base Product Number: THS25
82 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 82R, 25W, SOLDER; Resistance:82ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 82 OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS2582RJ | THS2582RJ | 962735-THS2582RJ | A132019-ND | 18R0477 | THS2582RJ |
| Product Name | 25W Resistor | Wirewound Resistors - Chassis Mount THS25 82R 5% | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 82R, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | 82 ohms | 82 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 550 volts | 550 volts | ||||
| Operating AC Voltage | 550 volts | 550 volts |