TE Connectivity Wirewound Resistors - Chassis Mount THS25 6K8 5% THS256K8J

Description
Wirewound Resistors - Chassis Mount THS25 6K8 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount THS25 6K8 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount THS25 6K8 5% - THS256K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS25 6K8 5%
THS256K8J
Wirewound Resistors - Chassis Mount THS25 6K8 5% THS256K8J
Wirewound Resistors - Chassis Mount THS25 6K8 5%

Wirewound Resistors - Chassis Mount THS25 6K8 5%

Supplier's Site
25W 550V Resistor - 54-THS256K8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-THS256K8J
25W 550V Resistor 54-THS256K8J
25W 6.8kR Wirewound Resistor, 5% Tolerance, 550V, Chassis Mount Product overview: THS256K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS256K8J can be used for catalog matching and distributor lookup.

25W 6.8kR Wirewound Resistor, 5% Tolerance, 550V, Chassis Mount Product overview: THS256K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS256K8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547168P
Chassis Mount Resistors 7547168P
Resistor aluminium CLAD 25W 6K8 5%

Resistor aluminium CLAD 25W 6K8 5%

Supplier's Site
Chassis Mount Resistors - 7547168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547168
Chassis Mount Resistors 7547168
Resistor aluminium CLAD 25W 6K8 5%

Resistor aluminium CLAD 25W 6K8 5%

Supplier's Site
Chassis Mount Resistors - 1615536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615536
Chassis Mount Resistors 1615536
Resistor aluminium CLAD 25W 6K8 5%

Resistor aluminium CLAD 25W 6K8 5%

Supplier's Site
Chassis Mount Resistors - A132017-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132017-ND
Chassis Mount Resistors A132017-ND
6.8 kOhms ±5% 25W Wirewound Chassis Mount Resistor

6.8 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS256K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS256K8J
Chassis Mount Resistors THS256K8J
RES CHAS MNT 6.8K OHM 5% 25W

RES CHAS MNT 6.8K OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 6K8, 25W, Solder; Resistance Cgs Te Connectivity - 18R9129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6K8, 25W, Solder; Resistance Cgs Te Connectivity
18R9129
Res, Wirewound, 6K8, 25W, Solder; Resistance Cgs Te Connectivity 18R9129
RES, WIREWOUND, 6K8, 25W, SOLDER; Resistance:6.8kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 6K8, 25W, SOLDER; Resistance:6.8kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS256K8J 54-THS256K8J 7547168P 7547168 A132017-ND THS256K8J 18R9129
Product Name Wirewound Resistors - Chassis Mount THS25 6K8 5% 25W 550V Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 6K8, 25W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers