680 Ohms ±5% 25W Wirewound Chassis Mount Resistor
25W 680R Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS25680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25680RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; THS25 680R 5% ( CGS )
RES CHAS MNT 680 OHM 5% 25W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138935-ND | 54-THS25680RJ | THS25680RJ | THS25680RJ |
| Product Name | Chassis Mount Resistors | 25W 550V Resistor | Fixed Resistors; THS25 680R 5% ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |