TE Connectivity Wirewound Resistors - Chassis Mount THS25 5R1 5% THS255R1J

Description
Wirewound Resistors - Chassis Mount THS25 5R1 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount THS25 5R1 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount THS25 5R1 5% - THS255R1J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS25 5R1 5%
THS255R1J
Wirewound Resistors - Chassis Mount THS25 5R1 5% THS255R1J
Wirewound Resistors - Chassis Mount THS25 5R1 5%

Wirewound Resistors - Chassis Mount THS25 5R1 5%

Supplier's Site
25W 5.1ohm Resistor - 54-THS255R1J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 5.1ohm Resistor
54-THS255R1J
25W 5.1ohm Resistor 54-THS255R1J
RESISTOR, WIRE WOUND, 25W, 5%, 50ppm, 5.1ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS255R1J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 5.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 5.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255R1J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 25W, 5%, 50ppm, 5.1ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS255R1J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 5.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 5.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255R1J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132014-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132014-ND
Chassis Mount Resistors A132014-ND
5.1 Ohms ±5% 25W Wirewound Chassis Mount Resistor

5.1 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547143P
Chassis Mount Resistors 7547143P
Resistor aluminium CLAD 25W 5R1 5%

Resistor aluminium CLAD 25W 5R1 5%

Supplier's Site
Chassis Mount Resistors - 7547143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547143
Chassis Mount Resistors 7547143
Resistor aluminium CLAD 25W 5R1 5%

Resistor aluminium CLAD 25W 5R1 5%

Supplier's Site
Chassis Mount Resistors - 1644362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644362
Chassis Mount Resistors 1644362
Resistor aluminium CLAD 25W 5R1 5%

Resistor aluminium CLAD 25W 5R1 5%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1101239-THS255R1J
Resistors - Chassis Mount Resistors 1101239-THS255R1J
Win Source Part Number: 1101239-THS255R1J Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 0.591" (15.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 5.1 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm) Alternative Parts (Cross-Reference): HSA505R1J; HSA255R0J; HSA254R7J; HSA255R6J; HSA505R6J; HSA504R7J; THS254R7J; HL02506E5R000JE; CPR205R100JF10; PWR221T-30-5R00J2-18 79075-1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 2-1879075-1-ND,2-187 9075-1,A132014,THS25 5R1J-ND Base Product Number: THS25

Win Source Part Number: 1101239-THS255R1J
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 5.1 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm)
Alternative Parts (Cross-Reference): HSA505R1J; HSA255R0J; HSA254R7J; HSA255R6J; HSA505R6J; HSA504R7J; THS254R7J; HL02506E5R000JE; CPR205R100JF10; PWR221T-30-5R00J2-1879075-1;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 2-1879075-1-ND,2-1879075-1,A132014,THS255R1J-ND
Base Product Number: THS25

Buy Now Datasheet
Chassis Mount Resistors - THS255R1J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS255R1J
Chassis Mount Resistors THS255R1J
RES CHAS MNT 5.1 OHM 5% 25W

RES CHAS MNT 5.1 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 5R1, 25W, Solder; Resistance Cgs Te Connectivity - 17R7317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R1, 25W, Solder; Resistance Cgs Te Connectivity
17R7317
Res, Wirewound, 5R1, 25W, Solder; Resistance Cgs Te Connectivity 17R7317
RES, WIREWOUND, 5R1, 25W, SOLDER; Resistance:5.1ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 5R1, 25W, SOLDER; Resistance:5.1ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS255R1J 54-THS255R1J A132014-ND 7547143P 7547143 1101239-THS255R1J THS255R1J 17R7317
Product Name Wirewound Resistors - Chassis Mount THS25 5R1 5% 25W 5.1ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 5R1, 25W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wirewound WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers