TE Connectivity 25W 550V Resistor THS255K6J

Description
25W 5.6kR 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS255K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255K6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25W 5.6kR 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS255K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255K6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W 550V Resistor - 54-THS255K6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-THS255K6J
25W 550V Resistor 54-THS255K6J
25W 5.6kR 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS255K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255K6J can be used for catalog matching and distributor lookup.

25W 5.6kR 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS255K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255K6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount THS25 5K6 5% - THS255K6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS25 5K6 5%
THS255K6J
Wirewound Resistors - Chassis Mount THS25 5K6 5% THS255K6J
Wirewound Resistors - Chassis Mount THS25 5K6 5%

Wirewound Resistors - Chassis Mount THS25 5K6 5%

Supplier's Site
Chassis Mount Resistors - A132012-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132012-ND
Chassis Mount Resistors A132012-ND
5.6 kOhms ±5% 25W Wirewound Chassis Mount Resistor

5.6 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 5K6, 25W, Solder; Resistance Cgs Te Connectivity - 18R9128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5K6, 25W, Solder; Resistance Cgs Te Connectivity
18R9128
Res, Wirewound, 5K6, 25W, Solder; Resistance Cgs Te Connectivity 18R9128
RES, WIREWOUND, 5K6, 25W, SOLDER; Resistance:5.6kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 5K6, 25W, SOLDER; Resistance:5.6kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - THS255K6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS255K6J
Chassis Mount Resistors THS255K6J
RES CHAS MNT 5.6K OHM 5% 25W

RES CHAS MNT 5.6K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS255K6J THS255K6J A132012-ND 18R9128 THS255K6J
Product Name 25W 550V Resistor Wirewound Resistors - Chassis Mount THS25 5K6 5% Chassis Mount Resistors Res, Wirewound, 5K6, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers