Fixed Resistors; THS25 330R 5% ( CGS )
330 Ohms ±5% 25W Wirewound Chassis Mount Resistor
330R 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS25330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25330RJ can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 330R, 25W, SOLDER; Resistance:330ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 330 OHM 5% 25W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS25330RJ | A132001-ND | 54-THS25330RJ | 18R4384 | THS25330RJ |
| Product Name | Fixed Resistors; THS25 330R 5% ( CGS ) | Chassis Mount Resistors | 25W 550V Resistor | Res, Wirewound, 330R, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs |